Capital Lighting, Inc. N6205-488 Mid. Chandeliers-Glass Up 729118

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brown Product Name: Five Light Chandelier UPC: 840254028265 Category: Chandelier Glass: Antique White Alabaster Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brown Product Name: Five Light Chandelier UPC: 840254028265 Category: Chandelier Glass: Antique White Alabaster Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6205-488 Mid. Chandeliers-Glass Up - 729118 - Capital Lighting, Inc.
Columbus, OH, USA
N6205-488 Mid. Chandeliers-Glass Up
729118
N6205-488 Mid. Chandeliers-Glass Up 729118
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brown Product Name: Five Light Chandelier UPC: 840254028265 Category: Chandelier Glass: Antique White Alabaster Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 28.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brown
Product Name: Five Light Chandelier
UPC: 840254028265
Category: Chandelier
Glass: Antique White Alabaster
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729118
Product Name N6205-488 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details