Capital Lighting, Inc. N6233-355 Island/Pool Table-3 Light Bar 729108

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.50 Length 29.50 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 31.3 Product Name: Three Light Island Light UPC: 840254027527 Category: Island Light Glass: Salon Scavo Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.50 Length 29.50 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 31.3 Product Name: Three Light Island Light UPC: 840254027527 Category: Island Light Glass: Salon Scavo Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6233-355 Island/Pool Table-3 Light Bar - 729108 - Capital Lighting, Inc.
Columbus, OH, USA
N6233-355 Island/Pool Table-3 Light Bar
729108
N6233-355 Island/Pool Table-3 Light Bar 729108
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.50 Length 29.50 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 31.3 Product Name: Three Light Island Light UPC: 840254027527 Category: Island Light Glass: Salon Scavo Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 29.50
Length 29.50
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Weight: 31.3
Product Name: Three Light Island Light
UPC: 840254027527
Category: Island Light
Glass: Salon Scavo
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729108
Product Name N6233-355 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details