Capital Lighting, Inc. N6231-355 Mid. Chandeliers-Glass Down 729102

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Weight: 23.76 Product Name: Five Light Chandelier UPC: 840254027503 Category: Chandelier Glass: Salon Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Weight: 23.76 Product Name: Five Light Chandelier UPC: 840254027503 Category: Chandelier Glass: Salon Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6231-355 Mid. Chandeliers-Glass Down - 729102 - Capital Lighting, Inc.
Columbus, OH, USA
N6231-355 Mid. Chandeliers-Glass Down
729102
N6231-355 Mid. Chandeliers-Glass Down 729102
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Weight: 23.76 Product Name: Five Light Chandelier UPC: 840254027503 Category: Chandelier Glass: Salon Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Bronze
Weight: 23.76
Product Name: Five Light Chandelier
UPC: 840254027503
Category: Chandelier
Glass: Salon Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729102
Product Name N6231-355 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details