Capital Lighting, Inc. G456 Fans-Light Kits 728787

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.63 Length 4.63 Bulb Finish: White Frosted Weight: 2.81 Product Name: 13`` Glass Bowl UPC: 840506031463 Category: Lights Glass: White Frost Shipped Via: UPS Manufacturer's Warranty: Lifetime Designer: 4
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.63 Length 4.63 Bulb Finish: White Frosted Weight: 2.81 Product Name: 13`` Glass Bowl UPC: 840506031463 Category: Lights Glass: White Frost Shipped Via: UPS Manufacturer's Warranty: Lifetime Designer: 4

Suppliers

Company
Product
Description
Supplier Links
G456 Fans-Light Kits - 728787 - Capital Lighting, Inc.
Columbus, OH, USA
G456 Fans-Light Kits
728787
G456 Fans-Light Kits 728787
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.63 Length 4.63 Bulb Finish: White Frosted Weight: 2.81 Product Name: 13`` Glass Bowl UPC: 840506031463 Category: Lights Glass: White Frost Shipped Via: UPS Manufacturer's Warranty: Lifetime Designer: 4

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.63
Length 4.63
Bulb
Finish: White Frosted
Weight: 2.81
Product Name: 13`` Glass Bowl
UPC: 840506031463
Category: Lights
Glass: White Frost
Shipped Via: UPS
Manufacturer's Warranty: Lifetime
Designer: 4

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728787
Product Name G456 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details