Capital Lighting, Inc. G458 Fans-Light Kits 728784

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.63 Length 4.63 Bulb Finish: Milky White Swirl Weight: 2.54 Product Name: 13`` Glass Bowl UPC: 840506031470 Category: Lights Glass: Milky White Swirl Shipped Via: UPS Manufacturer's Warranty: Lifetime Designer: 4
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.63 Length 4.63 Bulb Finish: Milky White Swirl Weight: 2.54 Product Name: 13`` Glass Bowl UPC: 840506031470 Category: Lights Glass: Milky White Swirl Shipped Via: UPS Manufacturer's Warranty: Lifetime Designer: 4

Suppliers

Company
Product
Description
Supplier Links
G458 Fans-Light Kits - 728784 - Capital Lighting, Inc.
Columbus, OH, USA
G458 Fans-Light Kits
728784
G458 Fans-Light Kits 728784
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.63 Length 4.63 Bulb Finish: Milky White Swirl Weight: 2.54 Product Name: 13`` Glass Bowl UPC: 840506031470 Category: Lights Glass: Milky White Swirl Shipped Via: UPS Manufacturer's Warranty: Lifetime Designer: 4

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.63
Length 4.63
Bulb
Finish: Milky White Swirl
Weight: 2.54
Product Name: 13`` Glass Bowl
UPC: 840506031470
Category: Lights
Glass: Milky White Swirl
Shipped Via: UPS
Manufacturer's Warranty: Lifetime
Designer: 4

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728784
Product Name G458 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details