Capital Lighting, Inc. G452 Fans-Light Kits 728758

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.63 Length 4.63 Bulb Finish: Yellow/White Swirl Weight: 2.29 Product Name: 13`` Glass Bowl UPC: 840506031449 Category: Lights Glass: Yellow and White Swirl Shipped Via: UPS Manufacturer's Warranty: Lifetime
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.63 Length 4.63 Bulb Finish: Yellow/White Swirl Weight: 2.29 Product Name: 13`` Glass Bowl UPC: 840506031449 Category: Lights Glass: Yellow and White Swirl Shipped Via: UPS Manufacturer's Warranty: Lifetime

Suppliers

Company
Product
Description
Supplier Links
G452 Fans-Light Kits - 728758 - Capital Lighting, Inc.
Columbus, OH, USA
G452 Fans-Light Kits
728758
G452 Fans-Light Kits 728758
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.63 Length 4.63 Bulb Finish: Yellow/White Swirl Weight: 2.29 Product Name: 13`` Glass Bowl UPC: 840506031449 Category: Lights Glass: Yellow and White Swirl Shipped Via: UPS Manufacturer's Warranty: Lifetime

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.63
Length 4.63
Bulb
Finish: Yellow/White Swirl
Weight: 2.29
Product Name: 13`` Glass Bowl
UPC: 840506031449
Category: Lights
Glass: Yellow and White Swirl
Shipped Via: UPS
Manufacturer's Warranty: Lifetime

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728758
Product Name G452 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details