Capital Lighting, Inc. G210 Fans-Light Kits 728756

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 4.50 Length 4.50 Bulb Finish: Tropical Bowl Weight: 1.47 Product Name: 13`` Glass Bowl UPC: 840506030657 Category: Lights Glass: Tropical Shipped Via: UPS Manufacturer's Warranty: Lifetime Designer: 3
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 4.50 Length 4.50 Bulb Finish: Tropical Bowl Weight: 1.47 Product Name: 13`` Glass Bowl UPC: 840506030657 Category: Lights Glass: Tropical Shipped Via: UPS Manufacturer's Warranty: Lifetime Designer: 3

Suppliers

Company
Product
Description
Supplier Links
G210 Fans-Light Kits - 728756 - Capital Lighting, Inc.
Columbus, OH, USA
G210 Fans-Light Kits
728756
G210 Fans-Light Kits 728756
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 4.50 Length 4.50 Bulb Finish: Tropical Bowl Weight: 1.47 Product Name: 13`` Glass Bowl UPC: 840506030657 Category: Lights Glass: Tropical Shipped Via: UPS Manufacturer's Warranty: Lifetime Designer: 3

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 4.50
Length 4.50
Bulb
Finish: Tropical Bowl
Weight: 1.47
Product Name: 13`` Glass Bowl
UPC: 840506030657
Category: Lights
Glass: Tropical
Shipped Via: UPS
Manufacturer's Warranty: Lifetime
Designer: 3

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728756
Product Name G210 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details