Capital Lighting, Inc. G422 Fans-Light Kits 728753

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.63 Length 4.63 Bulb Finish: Clear Frosted Mosaic Weight: 3.52 Product Name: 13`` Glass Bowl UPC: 840506031388 Category: Lights Glass: Clear Frosted Mosaic Shipped Via: UPS Manufacturer's Warranty: Lifetime Designer: 5
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.63 Length 4.63 Bulb Finish: Clear Frosted Mosaic Weight: 3.52 Product Name: 13`` Glass Bowl UPC: 840506031388 Category: Lights Glass: Clear Frosted Mosaic Shipped Via: UPS Manufacturer's Warranty: Lifetime Designer: 5

Suppliers

Company
Product
Description
Supplier Links
G422 Fans-Light Kits - 728753 - Capital Lighting, Inc.
Columbus, OH, USA
G422 Fans-Light Kits
728753
G422 Fans-Light Kits 728753
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.63 Length 4.63 Bulb Finish: Clear Frosted Mosaic Weight: 3.52 Product Name: 13`` Glass Bowl UPC: 840506031388 Category: Lights Glass: Clear Frosted Mosaic Shipped Via: UPS Manufacturer's Warranty: Lifetime Designer: 5

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.63
Length 4.63
Bulb
Finish: Clear Frosted Mosaic
Weight: 3.52
Product Name: 13`` Glass Bowl
UPC: 840506031388
Category: Lights
Glass: Clear Frosted Mosaic
Shipped Via: UPS
Manufacturer's Warranty: Lifetime
Designer: 5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728753
Product Name G422 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details