Capital Lighting, Inc. G439 Fans-Light Kits 728752

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.63 Length 4.63 Bulb Finish: Hand-Painted Parrot Weight: 2.04 Product Name: 13`` Glass Bowl UPC: 840506031432 Category: Lights Glass: Hand Painted Parrot Shipped Via: UPS Manufacturer's Warranty: Lifetime Designer: 4
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.63 Length 4.63 Bulb Finish: Hand-Painted Parrot Weight: 2.04 Product Name: 13`` Glass Bowl UPC: 840506031432 Category: Lights Glass: Hand Painted Parrot Shipped Via: UPS Manufacturer's Warranty: Lifetime Designer: 4

Suppliers

Company
Product
Description
Supplier Links
G439 Fans-Light Kits - 728752 - Capital Lighting, Inc.
Columbus, OH, USA
G439 Fans-Light Kits
728752
G439 Fans-Light Kits 728752
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.63 Length 4.63 Bulb Finish: Hand-Painted Parrot Weight: 2.04 Product Name: 13`` Glass Bowl UPC: 840506031432 Category: Lights Glass: Hand Painted Parrot Shipped Via: UPS Manufacturer's Warranty: Lifetime Designer: 4

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.63
Length 4.63
Bulb
Finish: Hand-Painted Parrot
Weight: 2.04
Product Name: 13`` Glass Bowl
UPC: 840506031432
Category: Lights
Glass: Hand Painted Parrot
Shipped Via: UPS
Manufacturer's Warranty: Lifetime
Designer: 4

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728752
Product Name G439 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details