Capital Lighting, Inc. P6147-174 Semi-Flush Mts.-Spot Lights 728627

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 5 Bulb Type: PAR 20 Qty: 1 Wattage: 50 Finish: Urban Bronze Product Name: One Light Directional UPC: 785247142095 Category: Directionals Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 5 Bulb Type: PAR 20 Qty: 1 Wattage: 50 Finish: Urban Bronze Product Name: One Light Directional UPC: 785247142095 Category: Directionals Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P6147-174 Semi-Flush Mts.-Spot Lights - 728627 - Capital Lighting, Inc.
Columbus, OH, USA
P6147-174 Semi-Flush Mts.-Spot Lights
728627
P6147-174 Semi-Flush Mts.-Spot Lights 728627
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 5 Bulb Type: PAR 20 Qty: 1 Wattage: 50 Finish: Urban Bronze Product Name: One Light Directional UPC: 785247142095 Category: Directionals Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Extension: 5
Bulb
Type: PAR 20
Qty: 1
Wattage: 50
Finish: Urban Bronze
Product Name: One Light Directional
UPC: 785247142095
Category: Directionals
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728627
Product Name P6147-174 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details