Capital Lighting, Inc. P6149-174 Semi-Flush Mts.-Spot Lights 728626

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Length 12.00 Extension: 6.5 Bulb Type: PAR 20 Qty: 2 Wattage: 50 Finish: Urban Bronze Product Name: Two Light Directional UPC: 785247142149 Category: Directionals Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Length 12.00 Extension: 6.5 Bulb Type: PAR 20 Qty: 2 Wattage: 50 Finish: Urban Bronze Product Name: Two Light Directional UPC: 785247142149 Category: Directionals Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P6149-174 Semi-Flush Mts.-Spot Lights - 728626 - Capital Lighting, Inc.
Columbus, OH, USA
P6149-174 Semi-Flush Mts.-Spot Lights
728626
P6149-174 Semi-Flush Mts.-Spot Lights 728626
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Length 12.00 Extension: 6.5 Bulb Type: PAR 20 Qty: 2 Wattage: 50 Finish: Urban Bronze Product Name: Two Light Directional UPC: 785247142149 Category: Directionals Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Length 12.00
Extension: 6.5
Bulb
Type: PAR 20
Qty: 2
Wattage: 50
Finish: Urban Bronze
Product Name: Two Light Directional
UPC: 785247142149
Category: Directionals
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728626
Product Name P6149-174 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details