Capital Lighting, Inc. P6153-174WB Semi-Flush Mts.-Spot Lights 728622

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Extension: 5 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Urban Bronze Product Name: Three Light Directional UPC: 785247142071 Category: Directionals Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Extension: 5 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Urban Bronze Product Name: Three Light Directional UPC: 785247142071 Category: Directionals Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P6153-174WB Semi-Flush Mts.-Spot Lights - 728622 - Capital Lighting, Inc.
Columbus, OH, USA
P6153-174WB Semi-Flush Mts.-Spot Lights
728622
P6153-174WB Semi-Flush Mts.-Spot Lights 728622
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Extension: 5 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Urban Bronze Product Name: Three Light Directional UPC: 785247142071 Category: Directionals Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 5.00
Extension: 5
Bulb
Type: MR16
Qty: 3
Wattage: 50
Finish: Urban Bronze
Product Name: Three Light Directional
UPC: 785247142071
Category: Directionals
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728622
Product Name P6153-174WB Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details