Capital Lighting, Inc. P5881-30EB Exterior -Wall Mount 728616

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: White Product Name: One Light Wall Lantern UPC: 785247144044 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: White Product Name: One Light Wall Lantern UPC: 785247144044 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5881-30EB Exterior -Wall Mount - 728616 - Capital Lighting, Inc.
Columbus, OH, USA
P5881-30EB Exterior -Wall Mount
728616
P5881-30EB Exterior -Wall Mount 728616
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: White Product Name: One Light Wall Lantern UPC: 785247144044 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 6
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: White
Product Name: One Light Wall Lantern
UPC: 785247144044
Category: Outdoor
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728616
Product Name P5881-30EB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details