Capital Lighting, Inc. P5881-31EB Exterior -Wall Mount 728613

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Wall Lantern UPC: 785247144037 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Wall Lantern UPC: 785247144037 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5881-31EB Exterior -Wall Mount - 728613 - Capital Lighting, Inc.
Columbus, OH, USA
P5881-31EB Exterior -Wall Mount
728613
P5881-31EB Exterior -Wall Mount 728613
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Wall Lantern UPC: 785247144037 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 6
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Black
Product Name: One Light Wall Lantern
UPC: 785247144037
Category: Outdoor
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728613
Product Name P5881-31EB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details