Capital Lighting, Inc. P6145-174WB Semi-Flush Mts.-Spot Lights 728608

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 4.75 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Urban Bronze Product Name: One Light Directional UPC: 785247142156 Category: Directionals Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 4.75 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Urban Bronze Product Name: One Light Directional UPC: 785247142156 Category: Directionals Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P6145-174WB Semi-Flush Mts.-Spot Lights - 728608 - Capital Lighting, Inc.
Columbus, OH, USA
P6145-174WB Semi-Flush Mts.-Spot Lights
728608
P6145-174WB Semi-Flush Mts.-Spot Lights 728608
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 4.75 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Urban Bronze Product Name: One Light Directional UPC: 785247142156 Category: Directionals Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Extension: 4.75
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Urban Bronze
Product Name: One Light Directional
UPC: 785247142156
Category: Directionals
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728608
Product Name P6145-174WB Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details