Capital Lighting, Inc. 26904 Lamps-Table Lamps 728599

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Crackle Weight: 21 Product Name: One Light Table Lamp UPC: 792977269046 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Crackle Weight: 21 Product Name: One Light Table Lamp UPC: 792977269046 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26904 Lamps-Table Lamps - 728599 - Capital Lighting, Inc.
Columbus, OH, USA
26904 Lamps-Table Lamps
728599
26904 Lamps-Table Lamps 728599
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Crackle Weight: 21 Product Name: One Light Table Lamp UPC: 792977269046 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed Black Crackle
Weight: 21
Product Name: One Light Table Lamp
UPC: 792977269046
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728599
Product Name 26904 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details