Capital Lighting, Inc. 27175 Lamps-Table Lamps 728598

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Leaf Weight: 7 Product Name: One Light Table Lamp UPC: 792977271759 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Leaf Weight: 7 Product Name: One Light Table Lamp UPC: 792977271759 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27175 Lamps-Table Lamps - 728598 - Capital Lighting, Inc.
Columbus, OH, USA
27175 Lamps-Table Lamps
728598
27175 Lamps-Table Lamps 728598
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Leaf Weight: 7 Product Name: One Light Table Lamp UPC: 792977271759 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze Leaf
Weight: 7
Product Name: One Light Table Lamp
UPC: 792977271759
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728598
Product Name 27175 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details