Capital Lighting, Inc. 29604-1 Lamps-Accent Lamps 728588

Description
PRODUCT DETAILS / SPECS Height: 22.00 Bulb Qty: 1 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 16 Product Name: One Light Table Lamps UPC: 792977296042 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Height: 22.00 Bulb Qty: 1 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 16 Product Name: One Light Table Lamps UPC: 792977296042 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29604-1 Lamps-Accent Lamps - 728588 - Capital Lighting, Inc.
Columbus, OH, USA
29604-1 Lamps-Accent Lamps
728588
29604-1 Lamps-Accent Lamps 728588
PRODUCT DETAILS / SPECS Height: 22.00 Bulb Qty: 1 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 16 Product Name: One Light Table Lamps UPC: 792977296042 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Height: 22.00
Bulb
Qty: 1
Wattage: 40
Finish: Oil Rubbed Bronze
Weight: 16
Product Name: One Light Table Lamps
UPC: 792977296042
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728588
Product Name 29604-1 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details