PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 23.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 5.62
Product Name: One Light Mini Pendant
UPC: 783209013063
Category: Mini Pendant
Glass: Vintage Amber
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 728473 |
| Product Name | 91044VAOI Mini Pendants-Chain |
| Application | Residential |