Capital Lighting, Inc. 91102CLPB Pendants-Glass Down 728464

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 6.82 Product Name: One Light Pendant UPC: 783209006973 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 6.82 Product Name: One Light Pendant UPC: 783209006973 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91102CLPB Pendants-Glass Down - 728464 - Capital Lighting, Inc.
Columbus, OH, USA
91102CLPB Pendants-Glass Down
728464
91102CLPB Pendants-Glass Down 728464
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 6.82 Product Name: One Light Pendant UPC: 783209006973 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 6.82
Product Name: One Light Pendant
UPC: 783209006973
Category: Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728464
Product Name 91102CLPB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details