Capital Lighting, Inc. P4229-88 Island/Pool Table-2 Light Bar 728457

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.00 Length 24.00 Extension: 14 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Heirloom Product Name: Two Light Chandelier UPC: 785247140992 Category: Chandeliers Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.00 Length 24.00 Extension: 14 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Heirloom Product Name: Two Light Chandelier UPC: 785247140992 Category: Chandeliers Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4229-88 Island/Pool Table-2 Light Bar - 728457 - Capital Lighting, Inc.
Columbus, OH, USA
P4229-88 Island/Pool Table-2 Light Bar
728457
P4229-88 Island/Pool Table-2 Light Bar 728457
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.00 Length 24.00 Extension: 14 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Heirloom Product Name: Two Light Chandelier UPC: 785247140992 Category: Chandeliers Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 24.00
Length 24.00
Extension: 14
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Heirloom
Product Name: Two Light Chandelier
UPC: 785247140992
Category: Chandeliers
Glass: Etched Light Topaz Wave
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728457
Product Name P4229-88 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details