Capital Lighting, Inc. P4245-88 Large Chandeliers-Glass Shade 728453

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.75 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Heirloom Product Name: Fifteen Light Chandelier UPC: 785247141005 Category: Chandeliers Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.75 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Heirloom Product Name: Fifteen Light Chandelier UPC: 785247141005 Category: Chandeliers Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4245-88 Large Chandeliers-Glass Shade - 728453 - Capital Lighting, Inc.
Columbus, OH, USA
P4245-88 Large Chandeliers-Glass Shade
728453
P4245-88 Large Chandeliers-Glass Shade 728453
PRODUCT DETAILS / SPECS Width/Dia: 40.75 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Heirloom Product Name: Fifteen Light Chandelier UPC: 785247141005 Category: Chandeliers Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 40.75
Height: 38.00
Length 38.00
Bulb
Type: Medium
Qty: 15
Wattage: 75
Finish: Heirloom
Product Name: Fifteen Light Chandelier
UPC: 785247141005
Category: Chandeliers
Glass: Etched Light Topaz Wave
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728453
Product Name P4245-88 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details