Capital Lighting, Inc. P4268-84 Large Chandeliers-Glass Shade 728451

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 51.00 Length 51.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Espresso Product Name: Fifteen Light Chandelier UPC: 785247140954 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 51.00 Length 51.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Espresso Product Name: Fifteen Light Chandelier UPC: 785247140954 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4268-84 Large Chandeliers-Glass Shade - 728451 - Capital Lighting, Inc.
Columbus, OH, USA
P4268-84 Large Chandeliers-Glass Shade
728451
P4268-84 Large Chandeliers-Glass Shade 728451
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 51.00 Length 51.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Espresso Product Name: Fifteen Light Chandelier UPC: 785247140954 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 42.50
Height: 51.00
Length 51.00
Bulb
Type: Medium
Qty: 15
Wattage: 75
Finish: Espresso
Product Name: Fifteen Light Chandelier
UPC: 785247140954
Category: Chandeliers
Glass: Etched Watermark
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728451
Product Name P4268-84 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details