Capital Lighting, Inc. 91068MRPE Mini Pendants-Rod 728444

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 2.2 Product Name: One Light Mini Pendant UPC: 783209007130 Category: Mini Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 2.2 Product Name: One Light Mini Pendant UPC: 783209007130 Category: Mini Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91068MRPE Mini Pendants-Rod - 728444 - Capital Lighting, Inc.
Columbus, OH, USA
91068MRPE Mini Pendants-Rod
728444
91068MRPE Mini Pendants-Rod 728444
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 2.2 Product Name: One Light Mini Pendant UPC: 783209007130 Category: Mini Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Weight: 2.2
Product Name: One Light Mini Pendant
UPC: 783209007130
Category: Mini Pendant
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728444
Product Name 91068MRPE Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details