Capital Lighting, Inc. P3029-03 Bathroom Fixtures-Three Lights 728429

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Pewter Product Name: Three Light Bath Bracket UPC: 785247141036 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Pewter Product Name: Three Light Bath Bracket UPC: 785247141036 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3029-03 Bathroom Fixtures-Three Lights - 728429 - Capital Lighting, Inc.
Columbus, OH, USA
P3029-03 Bathroom Fixtures-Three Lights
728429
P3029-03 Bathroom Fixtures-Three Lights 728429
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Pewter Product Name: Three Light Bath Bracket UPC: 785247141036 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 8.50
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Pewter
Product Name: Three Light Bath Bracket
UPC: 785247141036
Category: Bath & Vanity
Glass: White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728429
Product Name P3029-03 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details