Capital Lighting, Inc. P3326-03 Flush Mounts-Bowl Style 728426

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 11.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Pewter Product Name: Two Light Close To Ceiling UPC: 785247141050 Category: Close To Ceiling Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 11.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Pewter Product Name: Two Light Close To Ceiling UPC: 785247141050 Category: Close To Ceiling Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3326-03 Flush Mounts-Bowl Style - 728426 - Capital Lighting, Inc.
Columbus, OH, USA
P3326-03 Flush Mounts-Bowl Style
728426
P3326-03 Flush Mounts-Bowl Style 728426
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 11.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Pewter Product Name: Two Light Close To Ceiling UPC: 785247141050 Category: Close To Ceiling Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Extension: 11.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Pewter
Product Name: Two Light Close To Ceiling
UPC: 785247141050
Category: Close To Ceiling
Glass: White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728426
Product Name P3326-03 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details