Capital Lighting, Inc. P7087-09 Sconces-Pocket 728302

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247142705 Category: Sconces Glass: Etched Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247142705 Category: Sconces Glass: Etched Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7087-09 Sconces-Pocket - 728302 - Capital Lighting, Inc.
Columbus, OH, USA
P7087-09 Sconces-Pocket
728302
P7087-09 Sconces-Pocket 728302
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247142705 Category: Sconces Glass: Etched Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Sconce
UPC: 785247142705
Category: Sconces
Glass: Etched
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728302
Product Name P7087-09 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details