Capital Lighting, Inc. 26684 Lamps-Table Lamps 728280

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burgundy Ceramic Weight: 15 Product Name: One Light Table Lamp UPC: 792977266847 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burgundy Ceramic Weight: 15 Product Name: One Light Table Lamp UPC: 792977266847 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26684 Lamps-Table Lamps - 728280 - Capital Lighting, Inc.
Columbus, OH, USA
26684 Lamps-Table Lamps
728280
26684 Lamps-Table Lamps 728280
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burgundy Ceramic Weight: 15 Product Name: One Light Table Lamp UPC: 792977266847 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burgundy Ceramic
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977266847
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728280
Product Name 26684 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details