Capital Lighting, Inc. 21813 Pendants-Bowl Style 727387

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Spice Weight: 26 Product Name: Three Light Bowl Pendant UPC: 792977954492 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Spice Weight: 26 Product Name: Three Light Bowl Pendant UPC: 792977954492 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21813 Pendants-Bowl Style - 727387 - Capital Lighting, Inc.
Columbus, OH, USA
21813 Pendants-Bowl Style
727387
21813 Pendants-Bowl Style 727387
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Spice Weight: 26 Product Name: Three Light Bowl Pendant UPC: 792977954492 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Spice
Weight: 26
Product Name: Three Light Bowl Pendant
UPC: 792977954492
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 727387
Product Name 21813 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details