Capital Lighting, Inc. 9383FG Lamps-Table Lamps 726944

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Firenze Gold Weight: 11 Product Name: One Light Table Lamp UPC: 014817296457 Category: Lamps Glass: Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Firenze Gold Weight: 11 Product Name: One Light Table Lamp UPC: 014817296457 Category: Lamps Glass: Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
9383FG Lamps-Table Lamps - 726944 - Capital Lighting, Inc.
Columbus, OH, USA
9383FG Lamps-Table Lamps
726944
9383FG Lamps-Table Lamps 726944
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Firenze Gold Weight: 11 Product Name: One Light Table Lamp UPC: 014817296457 Category: Lamps Glass: Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Firenze Gold
Weight: 11
Product Name: One Light Table Lamp
UPC: 014817296457
Category: Lamps
Glass: Beige Shantung
Shipped Via: UPS
Safety Rating: UL
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726944
Product Name 9383FG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details