Capital Lighting, Inc. 9404FG Lamps-Table Lamps 726934

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.00 Bulb Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 9.6 Product Name: One Light Table Lamp UPC: 014817296822 Category: Lamps Glass: Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.00 Bulb Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 9.6 Product Name: One Light Table Lamp UPC: 014817296822 Category: Lamps Glass: Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
9404FG Lamps-Table Lamps - 726934 - Capital Lighting, Inc.
Columbus, OH, USA
9404FG Lamps-Table Lamps
726934
9404FG Lamps-Table Lamps 726934
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.00 Bulb Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 9.6 Product Name: One Light Table Lamp UPC: 014817296822 Category: Lamps Glass: Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 37.00
Bulb
Qty: 1
Wattage: 100
Finish: Firenze Gold
Weight: 9.6
Product Name: One Light Table Lamp
UPC: 014817296822
Category: Lamps
Glass: Beige Shantung
Shipped Via: UPS
Safety Rating: UL
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726934
Product Name 9404FG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details