Capital Lighting, Inc. F2081/3GBZ Pendants-Drum Shade 726927

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grecian Bronze Weight: 15.7 Product Name: Three Light Shade Pendant UPC: 014817299229 Category: Chandeliers Glass: Amber Ribbed Shipped Via: Oversized Safety Rating: UL Canopy: 6.5``Rd Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grecian Bronze Weight: 15.7 Product Name: Three Light Shade Pendant UPC: 014817299229 Category: Chandeliers Glass: Amber Ribbed Shipped Via: Oversized Safety Rating: UL Canopy: 6.5``Rd Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2081/3GBZ Pendants-Drum Shade - 726927 - Capital Lighting, Inc.
Columbus, OH, USA
F2081/3GBZ Pendants-Drum Shade
726927
F2081/3GBZ Pendants-Drum Shade 726927
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grecian Bronze Weight: 15.7 Product Name: Three Light Shade Pendant UPC: 014817299229 Category: Chandeliers Glass: Amber Ribbed Shipped Via: Oversized Safety Rating: UL Canopy: 6.5``Rd Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Grecian Bronze
Weight: 15.7
Product Name: Three Light Shade Pendant
UPC: 014817299229
Category: Chandeliers
Glass: Amber Ribbed
Shipped Via: Oversized
Safety Rating: UL
Canopy: 6.5``Rd
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726927
Product Name F2081/3GBZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details