Capital Lighting, Inc. F2073/3ATS Mid. Chandeliers-Glass Down 726906

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Tortoise Shell Weight: 12.8 Product Name: Three Light Chandelier UPC: 014817298963 Category: Chandeliers Glass: French Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 6.25`` Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Tortoise Shell Weight: 12.8 Product Name: Three Light Chandelier UPC: 014817298963 Category: Chandeliers Glass: French Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 6.25`` Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2073/3ATS Mid. Chandeliers-Glass Down - 726906 - Capital Lighting, Inc.
Columbus, OH, USA
F2073/3ATS Mid. Chandeliers-Glass Down
726906
F2073/3ATS Mid. Chandeliers-Glass Down 726906
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Tortoise Shell Weight: 12.8 Product Name: Three Light Chandelier UPC: 014817298963 Category: Chandeliers Glass: French Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 6.25`` Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Tortoise Shell
Weight: 12.8
Product Name: Three Light Chandelier
UPC: 014817298963
Category: Chandeliers
Glass: French Scavo
Shipped Via: Oversized
Safety Rating: UL
Canopy: 6.25`` Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726906
Product Name F2073/3ATS Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details