Capital Lighting, Inc. FM253ATS Flush Mounts-Bowl Style 726796

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Tortoise Shell Weight: 6.4 Product Name: Two Light Indoor Flush Mount UPC: 014817298826 Category: Flush Mount Fixtures Glass: French Scavo Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Tortoise Shell Weight: 6.4 Product Name: Two Light Indoor Flush Mount UPC: 014817298826 Category: Flush Mount Fixtures Glass: French Scavo Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
FM253ATS Flush Mounts-Bowl Style - 726796 - Capital Lighting, Inc.
Columbus, OH, USA
FM253ATS Flush Mounts-Bowl Style
726796
FM253ATS Flush Mounts-Bowl Style 726796
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Tortoise Shell Weight: 6.4 Product Name: Two Light Indoor Flush Mount UPC: 014817298826 Category: Flush Mount Fixtures Glass: French Scavo Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Tortoise Shell
Weight: 6.4
Product Name: Two Light Indoor Flush Mount
UPC: 014817298826
Category: Flush Mount Fixtures
Glass: French Scavo
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726796
Product Name FM253ATS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details