Capital Lighting, Inc. FM257GBZ Flush Mounts-Drum Shades 726792

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 6.6 Product Name: Three Light Indoor Flush Mount UPC: 014817299175 Category: Flush Mount Fixtures Glass: Amber Ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 6.6 Product Name: Three Light Indoor Flush Mount UPC: 014817299175 Category: Flush Mount Fixtures Glass: Amber Ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
FM257GBZ Flush Mounts-Drum Shades - 726792 - Capital Lighting, Inc.
Columbus, OH, USA
FM257GBZ Flush Mounts-Drum Shades
726792
FM257GBZ Flush Mounts-Drum Shades 726792
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 6.6 Product Name: Three Light Indoor Flush Mount UPC: 014817299175 Category: Flush Mount Fixtures Glass: Amber Ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 5.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Grecian Bronze
Weight: 6.6
Product Name: Three Light Indoor Flush Mount
UPC: 014817299175
Category: Flush Mount Fixtures
Glass: Amber Ribbed
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726792
Product Name FM257GBZ Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details