Capital Lighting, Inc. FM256GBZ Flush Mounts-Drum Shades 726790

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Grecian Bronze Weight: 5.3 Product Name: Two Light Indoor Flush Mount UPC: 014817299168 Category: Flush Mount Fixtures Glass: Amber Ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Grecian Bronze Weight: 5.3 Product Name: Two Light Indoor Flush Mount UPC: 014817299168 Category: Flush Mount Fixtures Glass: Amber Ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
FM256GBZ Flush Mounts-Drum Shades - 726790 - Capital Lighting, Inc.
Columbus, OH, USA
FM256GBZ Flush Mounts-Drum Shades
726790
FM256GBZ Flush Mounts-Drum Shades 726790
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Grecian Bronze Weight: 5.3 Product Name: Two Light Indoor Flush Mount UPC: 014817299168 Category: Flush Mount Fixtures Glass: Amber Ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Grecian Bronze
Weight: 5.3
Product Name: Two Light Indoor Flush Mount
UPC: 014817299168
Category: Flush Mount Fixtures
Glass: Amber Ribbed
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726790
Product Name FM256GBZ Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details