Capital Lighting, Inc. WB1281ATS Sconces-Double Glass 726788

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.50 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: aged Tortoise Shell Weight: 8.4 Product Name: Two Light Wall/Bath Light UPC: 014817299076 Category: Wall Glass: French Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.50 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: aged Tortoise Shell Weight: 8.4 Product Name: Two Light Wall/Bath Light UPC: 014817299076 Category: Wall Glass: French Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1281ATS Sconces-Double Glass - 726788 - Capital Lighting, Inc.
Columbus, OH, USA
WB1281ATS Sconces-Double Glass
726788
WB1281ATS Sconces-Double Glass 726788
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.50 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: aged Tortoise Shell Weight: 8.4 Product Name: Two Light Wall/Bath Light UPC: 014817299076 Category: Wall Glass: French Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 19.50
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: aged Tortoise Shell
Weight: 8.4
Product Name: Two Light Wall/Bath Light
UPC: 014817299076
Category: Wall
Glass: French Scavo
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726788
Product Name WB1281ATS Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details