Capital Lighting, Inc. WB1279ATS Sconces-Pocket 726782

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: aged Tortoise Shell Weight: 1.7 Product Name: One Light Wall/Bath Light UPC: 014817299052 Category: Wall Glass: French Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: aged Tortoise Shell Weight: 1.7 Product Name: One Light Wall/Bath Light UPC: 014817299052 Category: Wall Glass: French Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1279ATS Sconces-Pocket - 726782 - Capital Lighting, Inc.
Columbus, OH, USA
WB1279ATS Sconces-Pocket
726782
WB1279ATS Sconces-Pocket 726782
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: aged Tortoise Shell Weight: 1.7 Product Name: One Light Wall/Bath Light UPC: 014817299052 Category: Wall Glass: French Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 8.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: aged Tortoise Shell
Weight: 1.7
Product Name: One Light Wall/Bath Light
UPC: 014817299052
Category: Wall
Glass: French Scavo
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726782
Product Name WB1279ATS Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details