Capital Lighting, Inc. FM261WAL Flush Mounts-Bowl Style 726777

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Walnut Weight: 10.52 Product Name: Three Light Indoor Flush Mount UPC: 014817299489 Category: Flush Mount Fixtures Glass: English Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Walnut Weight: 10.52 Product Name: Three Light Indoor Flush Mount UPC: 014817299489 Category: Flush Mount Fixtures Glass: English Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
FM261WAL Flush Mounts-Bowl Style - 726777 - Capital Lighting, Inc.
Columbus, OH, USA
FM261WAL Flush Mounts-Bowl Style
726777
FM261WAL Flush Mounts-Bowl Style 726777
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Walnut Weight: 10.52 Product Name: Three Light Indoor Flush Mount UPC: 014817299489 Category: Flush Mount Fixtures Glass: English Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Walnut
Weight: 10.52
Product Name: Three Light Indoor Flush Mount
UPC: 014817299489
Category: Flush Mount Fixtures
Glass: English Scavo
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726777
Product Name FM261WAL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details