PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.75
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Walnut
Weight: 3.3
Product Name: One Light Vanity Fixture
UPC: 014817299632
Category: Vanity
Glass: English Scavo
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 726750 |
| Product Name | VS11201-WAL Sconces-Single Glass |
| Application | Residential |