Capital Lighting, Inc. P1097ATS Mini Pendants-Chain 726709

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: aged Tortoise Shell Weight: 5.8 Product Name: One Light Mini Pendants UPC: 014817298871 Category: Pendants Glass: French Scavo Shipped Via: UPS Safety Rating: UL Canopy: 6.25``Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: aged Tortoise Shell Weight: 5.8 Product Name: One Light Mini Pendants UPC: 014817298871 Category: Pendants Glass: French Scavo Shipped Via: UPS Safety Rating: UL Canopy: 6.25``Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1097ATS Mini Pendants-Chain - 726709 - Capital Lighting, Inc.
Columbus, OH, USA
P1097ATS Mini Pendants-Chain
726709
P1097ATS Mini Pendants-Chain 726709
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: aged Tortoise Shell Weight: 5.8 Product Name: One Light Mini Pendants UPC: 014817298871 Category: Pendants Glass: French Scavo Shipped Via: UPS Safety Rating: UL Canopy: 6.25``Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: aged Tortoise Shell
Weight: 5.8
Product Name: One Light Mini Pendants
UPC: 014817298871
Category: Pendants
Glass: French Scavo
Shipped Via: UPS
Safety Rating: UL
Canopy: 6.25``Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726709
Product Name P1097ATS Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details