Capital Lighting, Inc. 3074-13-95 Flush Mounts-Bowl Style 726693

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Old World Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Frost Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Old World Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Frost Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3074-13-95 Flush Mounts-Bowl Style - 726693 - Capital Lighting, Inc.
Columbus, OH, USA
3074-13-95 Flush Mounts-Bowl Style
726693
3074-13-95 Flush Mounts-Bowl Style 726693
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Old World Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Frost Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Old World
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Frost
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726693
Product Name 3074-13-95 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details