Capital Lighting, Inc. 1332MB Exterior -Hanging 726665

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Museum Black Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Museum Black Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1332MB Exterior -Hanging - 726665 - Capital Lighting, Inc.
Columbus, OH, USA
1332MB Exterior -Hanging
726665
1332MB Exterior -Hanging 726665
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Museum Black Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Museum Black
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 4.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726665
Product Name 1332MB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details