Capital Lighting, Inc. 1331MO Exterior -Post/Pier Head 726662

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mocha Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mocha Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1331MO Exterior -Post/Pier Head - 726662 - Capital Lighting, Inc.
Columbus, OH, USA
1331MO Exterior -Post/Pier Head
726662
1331MO Exterior -Post/Pier Head 726662
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mocha Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Mocha
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726662
Product Name 1331MO Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details