Capital Lighting, Inc. 1319MB Exterior -Wall Mount 726661

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Museum Black Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Museum Black Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
1319MB Exterior -Wall Mount - 726661 - Capital Lighting, Inc.
Columbus, OH, USA
1319MB Exterior -Wall Mount
726661
1319MB Exterior -Wall Mount 726661
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Museum Black Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.50
Extension: 16
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Museum Black
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726661
Product Name 1319MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details