Capital Lighting, Inc. 4247OB Mini Pendants-Rod 726654

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4247OB Mini Pendants-Rod - 726654 - Capital Lighting, Inc.
Columbus, OH, USA
4247OB Mini Pendants-Rod
726654
4247OB Mini Pendants-Rod 726654
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 24.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Product Name: One Light Mini-Pendant
Category: Mini-Pendant
Glass: Mocha-Colored
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726654
Product Name 4247OB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details