Capital Lighting, Inc. 4254OB Foyer/Hall Lanterns-Open Frame 726653

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 33.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Olde Bronze Product Name: Five Light Foyer Fixture Category: Foyer Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 33.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Olde Bronze Product Name: Five Light Foyer Fixture Category: Foyer Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4254OB Foyer/Hall Lanterns-Open Frame - 726653 - Capital Lighting, Inc.
Columbus, OH, USA
4254OB Foyer/Hall Lanterns-Open Frame
726653
4254OB Foyer/Hall Lanterns-Open Frame 726653
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 33.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Olde Bronze Product Name: Five Light Foyer Fixture Category: Foyer Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 33.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Olde Bronze
Product Name: Five Light Foyer Fixture
Category: Foyer
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726653
Product Name 4254OB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details