Capital Lighting, Inc. 1312MO Exterior -Hanging 726648

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mocha Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mocha Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1312MO Exterior -Hanging - 726648 - Capital Lighting, Inc.
Columbus, OH, USA
1312MO Exterior -Hanging
726648
1312MO Exterior -Hanging 726648
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mocha Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Mocha
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726648
Product Name 1312MO Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details