Capital Lighting, Inc. 1311MO Exterior -Post/Pier Head 726642

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mocha Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mocha Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1311MO Exterior -Post/Pier Head - 726642 - Capital Lighting, Inc.
Columbus, OH, USA
1311MO Exterior -Post/Pier Head
726642
1311MO Exterior -Post/Pier Head 726642
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mocha Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Mocha
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726642
Product Name 1311MO Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details