Capital Lighting, Inc. 1334MB Exterior -Wall Mount 726639

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Museum Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Museum Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
1334MB Exterior -Wall Mount - 726639 - Capital Lighting, Inc.
Columbus, OH, USA
1334MB Exterior -Wall Mount
726639
1334MB Exterior -Wall Mount 726639
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Museum Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 13.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Museum Black
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726639
Product Name 1334MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details